XP Power GCS350 Series AC-DC Power Supply GCS350PS12

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS350 Series AC-DC Power Supply - GCS350PS12 - XP Power
Sunnyvale, CA, USA
GCS350 Series AC-DC Power Supply
GCS350PS12
GCS350 Series AC-DC Power Supply GCS350PS12
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3055-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3055-ND
AC DC Converters 1470-3055-ND
Open Frame AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply Approvals Xp Power - 70Y5394 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
70Y5394
Power Supply Approvals Xp Power 70Y5394
Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 350W, 12V, 16.7A; No. Of Outputs Xp Power - 03AC2511 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 12V, 16.7A; No. Of Outputs Xp Power
03AC2511
Power Supply, Ac-Dc, 350W, 12V, 16.7A; No. Of Outputs Xp Power 03AC2511
POWER SUPPLY, AC-DC, 350W, 12V, 16.7A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):350W @ 15CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 12V, 16.7A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):350W @ 15CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS350PS12 1470-3055-ND 70Y5394 03AC2511
Product Name GCS350 Series AC-DC Power Supply AC DC Converters Power Supply Approvals Xp Power Power Supply, Ac-Dc, 350W, 12V, 16.7A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1176633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details