XP Power MHP1000 Series DC Power Supply MHP1000PS48

Description
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP1000 Series DC Power Supply - MHP1000PS48 - XP Power
Sunnyvale, CA, USA
MHP1000 Series DC Power Supply
MHP1000PS48
MHP1000 Series DC Power Supply MHP1000PS48
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2188-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2188-ND
AC DC Converters 1470-2188-ND
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 21A; Power Supply Approvals Xp Power - 67R9489 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 21A; Power Supply Approvals Xp Power
67R9489
Power Supply, Ac-Dc, Medical, 48V, 21A; Power Supply Approvals Xp Power 67R9489
POWER SUPPLY, AC-DC, MEDICAL, 48V, 21A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Height:61mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 21A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Height:61mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 31552597 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
31552597
Power Supply/Voltage Converter PC Board Mount 31552597
POWER SUPPLY, AC-DC CONVERSION FUNCTION, ENCLOSED, 1000 WATT, 21 AMP, 85-264 VAC INPUT, 48 V OUTPUT, 1.013 KW, 21 AMP, MEDICAL APPLICATION, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC CONVERSION FUNCTION, ENCLOSED, 1000 WATT, 21 AMP, 85-264 VAC INPUT, 48 V OUTPUT, 1.013 KW, 21 AMP, MEDICAL APPLICATION, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number MHP1000PS48 1470-2188-ND 67R9489 31552597
Product Name MHP1000 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 21A; Power Supply Approvals Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1176641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details