XP Power AC DC Converters LCW320PS48

Description
Enclosed AC DC Converters 1 Output 48V 6.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 6.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW320PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW320PS48-ND
AC DC Converters 1470-LCW320PS48-ND
Enclosed AC DC Converters 1 Output 48V 6.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 48V 6.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Xp Power - 64AJ2144 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Xp Power
64AJ2144
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Xp Power 64AJ2144
POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCW320PS48-ND 64AJ2144
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details