XP Power AC DC Converters HDL3000PS150

Description
Enclosed AC DC Converters 1 Output 150V 20A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 150V 20A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS150-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS150-ND
AC DC Converters 1470-HDL3000PS150-ND
Enclosed AC DC Converters 1 Output 150V 20A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 150V 20A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 150V, 20A; Power Supply Approvals Xp Power - 77AH7951 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 150V, 20A; Power Supply Approvals Xp Power
77AH7951
Power Supply, Ac-Dc, 150V, 20A; Power Supply Approvals Xp Power 77AH7951
POWER SUPPLY, AC-DC, 150V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:150V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 150V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:150V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 150V, 20A Rohs Compliant Xp Power - 88AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 150V, 20A Rohs Compliant Xp Power
88AH6398
Power Supply, Ac-Dc, 150V, 20A Rohs Compliant Xp Power 88AH6398
POWER SUPPLY, AC-DC, 150V, 20A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 150V, 20A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HDL3000PS150-ND 77AH7951 88AH6398
Product Name AC DC Converters Power Supply, Ac-Dc, 150V, 20A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 150V, 20A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details