XP Power HCP650 Series DC Power Supply HCP650PS12

Description
HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty
Datasheet
Description
HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP650 Series DC Power Supply - HCP650PS12 - XP Power
Sunnyvale, CA, USA
HCP650 Series DC Power Supply
HCP650PS12
HCP650 Series DC Power Supply HCP650PS12
HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty

HCP650 Series

  • High Efficiency up to 91%
  • 1U Profile, High Power Density 11.1 W/in3
  • Programmable Output Voltage (30%)
  • Programmable Output Current (40%)
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP650PS12
Product Name HCP650 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL10-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details