XP Power GCS180 Series AC-DC Power Supply GCS180PS24

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS180 Series AC-DC Power Supply - GCS180PS24 - XP Power
Sunnyvale, CA, USA
GCS180 Series AC-DC Power Supply
GCS180PS24
GCS180 Series AC-DC Power Supply GCS180PS24
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1331-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1331-ND
AC DC Converters 1470-1331-ND
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 24 V, 7.5 A Rohs Compliant Xp Power - 20X0092 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 24 V, 7.5 A Rohs Compliant Xp Power
20X0092
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 24 V, 7.5 A Rohs Compliant Xp Power 20X0092
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 24 V, 7.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 24 V, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power - 85W2926 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power
85W2926
Power Supply, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power 85W2926
POWER SUPPLY, AC-DC, MEDICAL, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):187W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):187W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS180PS24 1470-1331-ND 20X0092 85W2926
Product Name GCS180 Series AC-DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 24 V, 7.5 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature) Open Frame
Applications IT
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1440957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details