XP Power AC DC Converters GCU500PS48-EF

Description
Open Frame AC DC Converters 1 Output 48V 10.4A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 10.4A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4508-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4508-ND
AC DC Converters 1470-4508-ND
Open Frame AC DC Converters 1 Output 48V 10.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 10.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 49AC1697 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
49AC1697
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 49AC1697
POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4508-ND 49AC1697
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Switching Power Supplies - 1227901 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details