XP Power MHP650 Series DC Power Supply MHP650PS15-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP650 Series DC Power Supply - MHP650PS15-EF - XP Power
Sunnyvale, CA, USA
MHP650 Series DC Power Supply
MHP650PS15-EF
MHP650 Series DC Power Supply MHP650PS15-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• AC OK, Remote On/Off and Active Current Share
• Screw Terminals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2190-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2190-ND
AC DC Converters 1470-2190-ND
Enclosed AC DC Converters 1 Output 15V 40A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 40A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 40A; Power Supply Approvals Xp Power - 67R9491 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 40A; Power Supply Approvals Xp Power
67R9491
Power Supply, Ac-Dc, Medical, 15V, 40A; Power Supply Approvals Xp Power 67R9491
POWER SUPPLY, AC-DC, MEDICAL, 15V, 40A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 40A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MHP650PS15-EF 1470-2190-ND 67R9491
Product Name MHP650 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 40A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6935-ea-bt-20060-500-3u-32154 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 500 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details