XP Power GCS350 Series AC-DC Power Supply GCS350PS24

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCS350PS24 is a single output AC-DC power supply from the GCS Series by XP Power, designed to deliver 24 VDC with a maximum output current of 8.3 A, providing a total output power of 350 W. It operates efficiently across a wide input voltage range of 85 to 264 VAC and is suitable for both convection and forced cooling applications. The unit is rated for operation in extreme temperatures, ranging from -40 °C to +70 °C, making it versatile for various environments. This power supply meets IT and medical safety standards, classified under Class I and II, and achieves low earth leakage currents, which is essential for sensitive applications. It features a low standby power consumption of less than 0.5 W and complies with EN55011/32 Level B emissions standards. The GCS350PS24 also includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. With a compact size of 6.00 x 3.50 x 1.75 inches and a three-year warranty, it is well-suited for industrial, IT, and medical applications.

Datasheet Summary
Powered by GS/AI

The GCS350PS24 is a single output AC-DC power supply from the GCS Series by XP Power, designed to deliver 24 VDC with a maximum output current of 8.3 A, providing a total output power of 350 W. It operates efficiently across a wide input voltage range of 85 to 264 VAC and is suitable for both convection and forced cooling applications. The unit is rated for operation in extreme temperatures, ranging from -40 °C to +70 °C, making it versatile for various environments. This power supply meets IT and medical safety standards, classified under Class I and II, and achieves low earth leakage currents, which is essential for sensitive applications. It features a low standby power consumption of less than 0.5 W and complies with EN55011/32 Level B emissions standards. The GCS350PS24 also includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. With a compact size of 6.00 x 3.50 x 1.75 inches and a three-year warranty, it is well-suited for industrial, IT, and medical applications.

Suppliers

Company
Product
Description
Supplier Links
GCS350 Series AC-DC Power Supply - GCS350PS24 - XP Power
Sunnyvale, CA, USA
GCS350 Series AC-DC Power Supply
GCS350PS24
GCS350 Series AC-DC Power Supply GCS350PS24
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3057-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3057-ND
AC DC Converters 1470-3057-ND
Open Frame AC DC Converters 1 Output 24V 8.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 8.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 350W, 24V, 8.3A; Power Supply Approvals Xp Power - 70Y5396 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 24V, 8.3A; Power Supply Approvals Xp Power
70Y5396
Power Supply, Ac-Dc, 350W, 24V, 8.3A; Power Supply Approvals Xp Power 70Y5396
POWER SUPPLY, AC-DC, 350W, 24V, 8.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 24V, 8.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GCS350PS24 1470-3057-ND 70Y5396
Product Name GCS350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 350W, 24V, 8.3A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details