XP Power EPL225 Series AC-DC Power Supplies EPL225PS18

Description
The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications. Features: 150W Convection / 225W Forced-cooled Ratings 2” b 4” Footprint Low 1.26” Profile 12V Fan Output High Efficiency,up to 95% Medical and ITE Approvals HighPower Density Less than 0.5W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications. Features: 150W Convection / 225W Forced-cooled Ratings 2” b 4” Footprint Low 1.26” Profile 12V Fan Output High Efficiency,up to 95% Medical and ITE Approvals HighPower Density Less than 0.5W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPL225 Series AC-DC Power Supplies - EPL225PS18 - XP Power
Sunnyvale, CA, USA
EPL225 Series AC-DC Power Supplies
EPL225PS18
EPL225 Series AC-DC Power Supplies EPL225PS18
The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications. Features: 150W Convection / 225W Forced-cooled Ratings 2” b 4” Footprint Low 1.26” Profile 12V Fan Output High Efficiency,up to 95% Medical and ITE Approvals HighPower Density Less than 0.5W No Load Input Power 3 Year Warranty

The EPL225 series maximises efficiency across the load range and minimises no load power consumption minimising heat dissipation, reducing running costs and enabling compliance with the latest environmental goals and legislation. Fully approved for ITE, Industrial and medical applications the EPL225 provides up to 150W when convection cooled and up to 225 W when force cooled at just 10 CFM. A 12 V 0.5 A fan supply is included to support force cooled applications. The small footprint, low profile, low noise and comprehensive safety agency approvals allow this versatile product to be used in a wide range of ITE, industrial and healthcare applications.

Features:

  • 150W Convection / 225W Forced-cooled Ratings
  • 2” b 4” Footprint
  • Low 1.26” Profile
  • 12V Fan Output
  • High Efficiency,up to 95%
  • Medical and ITE Approvals
  • HighPower Density
  • Less than 0.5W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3018-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3018-ND
AC DC Converters 1470-3018-ND
Open Frame AC DC Converters 1 Output 18V 8.33A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 8.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 12.5A; Power Supply Approvals Xp Power - 46Y2211 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 12.5A; Power Supply Approvals Xp Power
46Y2211
Power Supply, Ac-Dc, Medical, 18V, 12.5A; Power Supply Approvals Xp Power 46Y2211
POWER SUPPLY, AC-DC, MEDICAL, 18V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number EPL225PS18 1470-3018-ND 46Y2211
Product Name EPL225 Series AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 12.5A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details