XP Power AC DC Converters LCW200PS05

Description
Enclosed AC DC Converters 1 Output 5V 40A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 40A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW200PS05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW200PS05-ND
AC DC Converters 1470-LCW200PS05-ND
Enclosed AC DC Converters 1 Output 5V 40A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 40A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 40A; Power Supply Approvals Xp Power - 64AJ2129 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 40A; Power Supply Approvals Xp Power
64AJ2129
Power Supply, Ac-Dc, 5V, 40A; Power Supply Approvals Xp Power 64AJ2129
POWER SUPPLY, AC-DC, 5V, 40A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 40A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCW200PS05-ND 64AJ2129
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 40A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details