XP Power HDS800 Series AC-DC Power Supply HDS800PS30

Description
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS800 Series AC-DC Power Supply - HDS800PS30 - XP Power
Sunnyvale, CA, USA
HDS800 Series AC-DC Power Supply
HDS800PS30
HDS800 Series AC-DC Power Supply HDS800PS30
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS800 Series

AC-DC Power Supply

  • 800 Watts
  • High Efficiency up to 92%
  • 1U Profile, High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2690-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2690-ND
AC DC Converters 1470-2690-ND
Enclosed AC DC Converters 1 Output 30V 26.7A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 30V 26.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, 1U Profile, Adjustable, Fixed, 90 V, 264 V, 800 W, 30 V, 26.7 A Rohs Compliant Xp Power - 94X0713 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, 1U Profile, Adjustable, Fixed, 90 V, 264 V, 800 W, 30 V, 26.7 A Rohs Compliant Xp Power
94X0713
Ac/dc Enclosed Power Supply, 1U Profile, Adjustable, Fixed, 90 V, 264 V, 800 W, 30 V, 26.7 A Rohs Compliant Xp Power 94X0713
AC/DC Enclosed Power Supply, 1U Profile, Adjustable, Fixed, 90 V, 264 V, 800 W, 30 V, 26.7 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, 1U Profile, Adjustable, Fixed, 90 V, 264 V, 800 W, 30 V, 26.7 A RoHS Compliant: Yes

Supplier's Site
Ac/dc Converter, 1 O/p, 30V, 26.7A, 800W; Power Supply Approvals Xp Power - 82X2301 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 30V, 26.7A, 800W; Power Supply Approvals Xp Power
82X2301
Ac/dc Converter, 1 O/p, 30V, 26.7A, 800W; Power Supply Approvals Xp Power 82X2301
AC/DC CONVERTER, 1 O/P, 30V, 26.7A, 800W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:30V; Output Current - Output 1:26.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 30V, 26.7A, 800W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:30V; Output Current - Output 1:26.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HDS800PS30 1470-2690-ND 94X0713 82X2301
Product Name HDS800 Series AC-DC Power Supply AC DC Converters Ac/dc Enclosed Power Supply, 1U Profile, Adjustable, Fixed, 90 V, 264 V, 800 W, 30 V, 26.7 A Rohs Compliant Xp Power Ac/dc Converter, 1 O/p, 30V, 26.7A, 800W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, IT
Features Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL60-8 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details