XP Power AC DC Converters EPL150PS28

Description
Open Frame AC DC Converters 1 Output 28V 3.5A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 3.5A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4542-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4542-ND
AC DC Converters 1470-4542-ND
Open Frame AC DC Converters 1 Output 28V 3.5A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 3.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 28V, 3.5A; Power Supply Approvals Xp Power - 49AC1683 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 28V, 3.5A; Power Supply Approvals Xp Power
49AC1683
Power Supply, Medical, Ac-Dc, 28V, 3.5A; Power Supply Approvals Xp Power 49AC1683
POWER SUPPLY, MEDICAL, AC-DC, 28V, 3.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 28V, 3.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4542-ND 49AC1683
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 28V, 3.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data