XP Power MHP1000 Series DC Power Supply MHP1000PS15

Description
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP1000 Series DC Power Supply - MHP1000PS15 - XP Power
Sunnyvale, CA, USA
MHP1000 Series DC Power Supply
MHP1000PS15
MHP1000 Series DC Power Supply MHP1000PS15
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2184-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2184-ND
AC DC Converters 1470-2184-ND
Enclosed AC DC Converters 1 Output 15V 67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 67A; Power Supply Approvals Xp Power - 67R9485 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 67A; Power Supply Approvals Xp Power
67R9485
Power Supply, Ac-Dc, Medical, 15V, 67A; Power Supply Approvals Xp Power 67R9485
POWER SUPPLY, AC-DC, MEDICAL, 15V, 67A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.01kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Height:61mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 67A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.01kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Height:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MHP1000PS15 1470-2184-ND 67R9485
Product Name MHP1000 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 67A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details