XP Power HPU1K5-M Series DC Power Supply or AC Power Source HPU1K5PS48-M

Description
1500 W medical power supply
Request a Quote Datasheet
Description
1500 W medical power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPU1K5-M Series DC Power Supply or AC Power Source - HPU1K5PS48-M - XP Power
Sunnyvale, CA, USA
HPU1K5-M Series DC Power Supply or AC Power Source
HPU1K5PS48-M
HPU1K5-M Series DC Power Supply or AC Power Source HPU1K5PS48-M
1500 W medical power supply

1500 W medical power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1339-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1339-ND
AC DC Converters 1470-1339-ND
Enclosed AC DC Converters 1 Output 48V 25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 31A; Power Supply Approvals Xp Power - 89T2221 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 31A; Power Supply Approvals Xp Power
89T2221
Power Supply, Ac-Dc, Medical, 48V, 31A; Power Supply Approvals Xp Power 89T2221
POWER SUPPLY, AC-DC, MEDICAL, 48V, 31A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:48V; Output Current - Output 1:31A; Output Voltage - Output 2:-; Height:1.7"; Width:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 31A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:48V; Output Current - Output 1:31A; Output Voltage - Output 2:-; Height:1.7"; Width:4" RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 36342278 - Radwell International
Willingboro, NJ, United States
Power Supply
36342278
Power Supply 36342278
POWER SUPPLY, AC-DC, 85-264 VAC, 48 VOLT OUTPUT, 4 KV ISOLATION, 25 AMP OUTPUT, 1500 WATT, 90% EFFICIENCY, REMOTE SENSE, CHASSIS MOUNT, ENCLOSED STYLE, MEDICAL APPLICATION. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, 85-264 VAC, 48 VOLT OUTPUT, 4 KV ISOLATION, 25 AMP OUTPUT, 1500 WATT, 90% EFFICIENCY, REMOTE SENSE, CHASSIS MOUNT, ENCLOSED STYLE, MEDICAL APPLICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HPU1K5PS48-M 1470-1339-ND 89T2221 36342278
Product Name HPU1K5-M Series DC Power Supply or AC Power Source AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 31A; Power Supply Approvals Xp Power Power Supply
Type DC Power Supply; AC Power Source; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - PRO600-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details