XP Power AC DC Converters HDL3000PS24

Description
Enclosed AC DC Converters 1 Output 24V 125A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 125A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS24-ND
AC DC Converters 1470-HDL3000PS24-ND
Enclosed AC DC Converters 1 Output 24V 125A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 125A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 125A; Power Supply Approvals Xp Power - 40Y1477 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 125A; Power Supply Approvals Xp Power
40Y1477
Power Supply, Ac-Dc, 24V, 125A; Power Supply Approvals Xp Power 40Y1477
POWER SUPPLY, AC-DC, 24V, 125A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:24V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 125A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:24V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 125A Rohs Compliant Xp Power - 83AH4453 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 125A Rohs Compliant Xp Power
83AH4453
Power Supply, Ac-Dc, 24V, 125A Rohs Compliant Xp Power 83AH4453
POWER SUPPLY, AC-DC, 24V, 125A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 125A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HDL3000PS24-ND 40Y1477 83AH4453
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 125A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 125A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1026021 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details