XP Power AC-DC Power Supplies GSP750PS12-EF

Description
Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° C Operation Remote On/Off 5 V/3 A Standby Output • 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° C Operation Remote On/Off 5 V/3 A Standby Output • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - GSP750PS12-EF - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
GSP750PS12-EF
AC-DC Power Supplies GSP750PS12-EF
Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° C Operation Remote On/Off 5 V/3 A Standby Output • 3 Year Warranty

Green XP Power

  • 900 W Peak Power Rating for 100 ms
  • Universal 80 - 264 VAC Input
  • IT & Medical Safety Approvals
  • 1.0 W Standby Power
  • -40° C to +70° C Operation
  • Remote On/Off
  • 5 V/3 A Standby Output
  • • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3967-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3967-ND
AC DC Converters 1470-3967-ND
Enclosed AC DC Converters 1 Output 12V 62.5A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 62.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 62.5A; No. Of Outputs Xp Power - 14AC4118 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 62.5A; No. Of Outputs Xp Power
14AC4118
Power Supply, Ac-Dc, 12V, 62.5A; No. Of Outputs Xp Power 14AC4118
POWER SUPPLY, AC-DC, 12V, 62.5A; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:12V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 62.5A; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:12V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 12V, 62.5A; Power Supply Approvals Xp Power - 06AC2638 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 62.5A; Power Supply Approvals Xp Power
06AC2638
Power Supply, Ac-Dc, 12V, 62.5A; Power Supply Approvals Xp Power 06AC2638
POWER SUPPLY, AC-DC, 12V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:12V; Output Current - Output 1:62.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:12V; Output Current - Output 1:62.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GSP750PS12-EF 1470-3967-ND 14AC4118
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 62.5A; No. Of Outputs Xp Power
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DHP40-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details