XP Power AC DC Converters FCB100US12

Description
Open Frame AC DC Converters 1 Output 12V 8.3A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 8.3A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-FCB100US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-FCB100US12-ND
AC DC Converters 1470-FCB100US12-ND
Open Frame AC DC Converters 1 Output 12V 8.3A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.3A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power - 24AK1752 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power
24AK1752
Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power 24AK1752
POWER SUPPLY, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 7.5A Rohs Compliant Xp Power - 25AK0580 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 7.5A Rohs Compliant Xp Power
25AK0580
Power Supply, Ac-Dc, 12V, 7.5A Rohs Compliant Xp Power 25AK0580
POWER SUPPLY, AC-DC, 12V, 7.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 7.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-FCB100US12-ND 24AK1752 25AK0580
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 12V, 7.5A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details