XP Power JPS Series DC Power Supply JPS130PS28-M

Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet
Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JPS Series DC Power Supply - JPS130PS28-M - XP Power
Sunnyvale, CA, USA
JPS Series DC Power Supply
JPS130PS28-M
JPS Series DC Power Supply JPS130PS28-M
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty

• High Efficiency - up to 90%
• Medical Approval (JPS130-M Versions)
• 3” x 5” Footprint
• Zero Voltage Switching Technology
• 100 / 130 W Convection / Force-cooled
• Single & Multi Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 28V, 3.8A; Power Supply Approvals Xp Power - 51M8829 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 3.8A; Power Supply Approvals Xp Power
51M8829
Power Supply, Ac-Dc, Medical, 28V, 3.8A; Power Supply Approvals Xp Power 51M8829
POWER SUPPLY, AC-DC, MEDICAL, 28V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; External Depth:5" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; External Depth:5" RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 130 W, 28 V, 3.8 A Rohs Compliant Xp Power - 42M1948 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 130 W, 28 V, 3.8 A Rohs Compliant Xp Power
42M1948
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 130 W, 28 V, 3.8 A Rohs Compliant Xp Power 42M1948
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 130 W, 28 V, 3.8 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 130 W, 28 V, 3.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JPS130PS28-M 51M8829 42M1948
Product Name JPS Series DC Power Supply Power Supply, Ac-Dc, Medical, 28V, 3.8A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 130 W, 28 V, 3.8 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1233558 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details