XP Power AC DC Converters LCW25US05

Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW25US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW25US05-ND
AC DC Converters 1470-LCW25US05-ND
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 5A; Power Supply Approvals Xp Power - 64AJ2135 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 5A; Power Supply Approvals Xp Power
64AJ2135
Power Supply, Ac-Dc, 5V, 5A; Power Supply Approvals Xp Power 64AJ2135
POWER SUPPLY, AC-DC, 5V, 5A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 5A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCW25US05-ND 64AJ2135
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 100.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details