XP Power AC DC Converters GCU500PS36

Description
Enclosed AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4501-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4501-ND
AC DC Converters 1470-4501-ND
Enclosed AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power - 49AC1694 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power
49AC1694
Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power 49AC1694
POWER SUPPLY, MEDICAL, AC-DC, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4501-ND 49AC1694
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
DC Power Supply - DHP30-550 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 16600 watts
View Details