XP Power AC DC Converters MFA350PS48-STF

Description
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MFA350PS48-STF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA350PS48-STF-ND
AC DC Converters MFA350PS48-STF-ND
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 364W, 7.3A, 48V; Power Supply Approvals Xp Power - 04R9400 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 364W, 7.3A, 48V; Power Supply Approvals Xp Power
04R9400
Ac-Dc Converter, Enclosed, 1 O/p, 364W, 7.3A, 48V; Power Supply Approvals Xp Power 04R9400
AC-DC CONVERTER, ENCLOSED, 1 O/P, 364W, 7.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:364W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:12V; Width:84.5mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 364W, 7.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:364W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:12V; Width:84.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MFA350PS48-STF-ND 04R9400
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 364W, 7.3A, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - SRL20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details