XP Power GCS350 Series AC-DC Power Supply GCS350PS15

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS350 Series AC-DC Power Supply - GCS350PS15 - XP Power
Sunnyvale, CA, USA
GCS350 Series AC-DC Power Supply
GCS350PS15
GCS350 Series AC-DC Power Supply GCS350PS15
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3056-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3056-ND
AC DC Converters 1470-3056-ND
Open Frame AC DC Converters 1 Output 15V 13.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 13.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 350W, 15V, 13.3A; Power Supply Approvals Xp Power - 70Y5395 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 15V, 13.3A; Power Supply Approvals Xp Power
70Y5395
Power Supply, Ac-Dc, 350W, 15V, 13.3A; Power Supply Approvals Xp Power 70Y5395
POWER SUPPLY, AC-DC, 350W, 15V, 13.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 15V, 13.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GCS350PS15 1470-3056-ND 70Y5395
Product Name GCS350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 350W, 15V, 13.3A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details