XP Power AC DC Converters LCW320PS12

Description
Enclosed AC DC Converters 1 Output 12V 26.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 26.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW320PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW320PS12-ND
AC DC Converters 1470-LCW320PS12-ND
Enclosed AC DC Converters 1 Output 12V 26.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 12V 26.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 26.7A; Power Supply Approvals Xp Power - 64AJ2141 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 26.7A; Power Supply Approvals Xp Power
64AJ2141
Power Supply, Ac-Dc, 12V, 26.7A; Power Supply Approvals Xp Power 64AJ2141
POWER SUPPLY, AC-DC, 12V, 26.7A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:12V; Output Current - Output 1:26.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 26.7A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:12V; Output Current - Output 1:26.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCW320PS12-ND 64AJ2141
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 26.7A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details