XP Power MHP650 Series DC Power Supply MHP650PS24-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP650 Series DC Power Supply - MHP650PS24-EF - XP Power
Sunnyvale, CA, USA
MHP650 Series DC Power Supply
MHP650PS24-EF
MHP650 Series DC Power Supply MHP650PS24-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• AC OK, Remote On/Off and Active Current Share
• Screw Terminals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2191-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2191-ND
AC DC Converters 1470-2191-ND
Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 27A; Power Supply Approvals Xp Power - 67R9492 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 27A; Power Supply Approvals Xp Power
67R9492
Power Supply, Ac-Dc, Medical, 24V, 27A; Power Supply Approvals Xp Power 67R9492
POWER SUPPLY, AC-DC, MEDICAL, 24V, 27A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 27A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MHP650PS24-EF 1470-2191-ND 67R9492
Product Name MHP650 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 27A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 27 amps 27 amps
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details