XP Power AC DC Converters EML30US24-T

Description
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2736-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2736-ND
AC DC Converters 1470-2736-ND
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power - 38Y7418 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
38Y7418
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power 38Y7418
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2736-ND 38Y7418
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details