XP Power AC DC Converters EML30US24-P

Description
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2734-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2734-ND
AC DC Converters 1470-2734-ND
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power - 38Y7416 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
38Y7416
Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power 38Y7416
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2734-ND 38Y7416
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details