XP Power MFA350 Series DC Power Supply MFA350PS12

Description
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year Warranty EMC and Safety Emissions EN55022 Class B conducted, EN55022 Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Request a Quote Datasheet
Description
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year Warranty EMC and Safety Emissions EN55022 Class B conducted, EN55022 Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFA350 Series DC Power Supply - MFA350PS12 - XP Power
Sunnyvale, CA, USA
MFA350 Series DC Power Supply
MFA350PS12
MFA350 Series DC Power Supply MFA350PS12
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year Warranty EMC and Safety Emissions EN55022 Class B conducted, EN55022 Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11

• 350 Watts
• U-Channel & Hotswap Formats
• High Power Density up to 11.1 W/Cubic Inch
• High Efficiency
• -10 °C to +70 °C Operation
• 3 Year Warranty


EMC and Safety
EmissionsEN55022 Class B conducted, EN55022 Class A radiated
Harmonic CurrentsEN61000-3-2 class A EN61000-3-2 class C for loads ≥20%
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, 10 V rms Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsCB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Supplier's Site Datasheet
AC DC Converters - MFA350PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA350PS12-ND
AC DC Converters MFA350PS12-ND
Open Frame AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 350W, 29A, 12V; Power Supply Approvals Xp Power - 85K4830 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 350W, 29A, 12V; Power Supply Approvals Xp Power
85K4830
Ac-Dc Converter, Open Frame, 1 O/p, 350W, 29A, 12V; Power Supply Approvals Xp Power 85K4830
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 350W, 29A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):361W @ 13CFM; Power Rating (Convection Cooling):350W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 350W, 29A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):361W @ 13CFM; Power Rating (Convection Cooling):350W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MFA350PS12 MFA350PS12-ND 85K4830
Product Name MFA350 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 350W, 29A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Military
Features Hot Swappable Hot Swappable
Operating Temperature -20 to 85 C (-4 to 185 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227900 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details