XP Power HHP650 Series AC-DC Power Supply HHP650PS12

Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Request a Quote Datasheet
Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HHP650 Series AC-DC Power Supply - HHP650PS12 - XP Power
Sunnyvale, CA, USA
HHP650 Series AC-DC Power Supply
HHP650PS12
HHP650 Series AC-DC Power Supply HHP650PS12
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty

• 650/780 Watts
• 85 V - 305 VAC Input
• MIL-STD-810F Shock & Vibration
• SEMI F47 Compliant
• 6 kV Surge Rating - IEEEStdC62.41
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2748-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2748-ND
AC DC Converters 1470-2748-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 50A 85 ~ 305 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 12V 50A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power - 03Y0204 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power
03Y0204
Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power 03Y0204
POWER SUPPLY, AC-DC, 12V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 607 W, 12 V, 50 A Rohs Compliant Xp Power - 54X5208 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 607 W, 12 V, 50 A Rohs Compliant Xp Power
54X5208
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 607 W, 12 V, 50 A Rohs Compliant Xp Power 54X5208
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 607 W, 12 V, 50 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 607 W, 12 V, 50 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HHP650PS12 1470-2748-ND 03Y0204 54X5208
Product Name HHP650 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 607 W, 12 V, 50 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Overtemperature Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227859 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
View Details