XP Power AC DC Converters MFA420PS48-STF

Description
Enclosed AC DC Converters 1 Output 48V 8.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 8.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MFA420PS48-STF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA420PS48-STF-ND
AC DC Converters MFA420PS48-STF-ND
Enclosed AC DC Converters 1 Output 48V 8.8A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 8.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 436W, 48V, 8.8A; Power Supply Approvals Xp Power - 29X3876 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 436W, 48V, 8.8A; Power Supply Approvals Xp Power
29X3876
Ac/dc Converter, 436W, 48V, 8.8A; Power Supply Approvals Xp Power 29X3876
AC/DC CONVERTER, 436W, 48V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:436W; Output Voltage - Output 1:48V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 436W, 48V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:436W; Output Voltage - Output 1:48V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MFA420PS48-STF-ND 29X3876
Product Name AC DC Converters Ac/dc Converter, 436W, 48V, 8.8A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers