XP Power HCP3000 Series DC Power Supply HCP3000PS24

Description
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty
Datasheet
Description
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP3000 Series DC Power Supply - HCP3000PS24 - XP Power
Sunnyvale, CA, USA
HCP3000 Series DC Power Supply
HCP3000PS24
HCP3000 Series DC Power Supply HCP3000PS24
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty

HCP3000 Series

• 3000 Watt
• High Efficiency up to 90%
• High Power Density
• Programmable Output Voltage (30%
• Programmable Output Current (40%
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP3000PS24
Product Name HCP3000 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power Modules / ACDC Bidirectional - tps-bm157200uhirt-27855 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 343.0 to 456.0 volts
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details