Henry Technologies Inc. Ball Valve 330G-3/4

Description
BALL VALVE 3/4INCH 400PSI. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE 3/4INCH 400PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 18777837 - Radwell International
Willingboro, NJ, United States
Ball Valve
18777837
Ball Valve 18777837
BALL VALVE 3/4INCH 400PSI. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE 3/4INCH 400PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18777837
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Actuated Valves - 1215813 - RS Components, Ltd.
Specs
Valve Type Angle; Angle seat
Media Air
Valve Size 0.50 inch (12.70 mm)
View Details
Valves and Control - 2171-VZBM-11/4-RP-40-F-3L-F0405-B2B3-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 1.25 inch (31.75 mm)
View Details