Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1.5" ABS CASE, COPPER ALLOY INTERNALS, 15 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 1.5" ABS CASE, COPPER ALLOY INTERNALS, 30 VAC/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 1.5" ABS CASE, COPPER ALLOY INTERNALS, 60 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 1.5" STEEL PANEL MOUNT CASE, 60 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" PVC CHECK VALVE INLINE, BARB X BARB, 125 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 125469-008 24/DC % VALVE / SOLENO. FREE 2 YEAR RADWELL WARRANTY | |
| 125469-5 24/DC TYPE 4X VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| 128A MODEL, LOW PROFILE POP-STYLE SAFETY RELIEF VALVE, 1/8"NPT, 8 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 128A MODEL, LOW PROFILE POP-STYLE SAFETY RELIEF VALVE, VITON, 1/4"NPT, 50 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 14 & 34 SERIES 1/4 & 3/8 NPT 2, 3 & 4 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 2-1/2" (65MM) SOLENOID VALVE FOR REFRIGERANT. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY BALL VALVE, MATERIAL = CARBON STEEL, CONNECTION = THREADED, CONTROL = MANUALLY OPERATED, OFFSET HANDLE, MAX PRESSURE = 5075 PSI, PORT SIZE = SAE # 16, BUNA SEALS. FREE... | |
| 2012 REG UNIT SNGL. FREE 2 YEAR RADWELL WARRANTY | |
| 2012 SERIES, REGULATOR ASSEMBLY, 5-60 PSIG DOUBLE. FREE 2 YEAR RADWELL WARRANTY | |
| 2012 SERIES, REGULATOR ASSEMBLY, S/B DOUBLE 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| 2012 SERIES, REGULATOR, S PORT BASE, 3/8NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| 2026BA221T - 2 WAYS N.CLOSED 1/8IN. NPT BRASS SOLENOID VALVE W/NITRILE SEATS (MAX.TEMP.: 176 F) - 2.25 MM ORIFICE - CV: 0.1521 - DIRECT ACTION - MIN/MAX DIFF.PRESSURE 0 /... | |
| 3/8” GATE VALVE, FULL PORT, CAST BRASS, NON-RISING STEM, THREADED BONNET. FREE 2 YEAR RADWELL WARRANTY | |
| 388 ENGINE STARTER PART, CONTROL VALVE - 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 5/8 INCH ORIFICE, 10PSIG, 6/14 INCH WC. FREE 2 YEAR RADWELL WARRANTY | |
| AFP INLINE CHECK VALVE, 5700PSI AND 23GPM RATED, 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT VALVE, 14 SERIES, DOUBLE PILOT, 4-WAY, 2-POSITION, 5 PORT, 1/4" NPT, CV 1, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOTED VALVE, 3 WAY, SPRING RETURN, 0-125 PSIG PRESSURE RANGE, 18 CFM FLOW RATE, 1/8 INCH NPT PORT SIZE, WITHOUT BASE OR BOOSTER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOTED VALVE, 3-WAY, 2-POSITION, NORMALLY OPEN, SINGLE AIR PILOT WITH BOOSTER, 1/8" NPT PORTS, 1/8" NPT PILOT PORT, ZINC BODY, NBR SEALS, 0-125PSI PRESSURE RANGE. FREE 2 YEAR RADWELL... | |
| ARO Pneumatics 127122-000 | |
| ASCO NUMATICS Pneumatics 122RS100J000000 | |
| ASCO NUMATICS Pneumatics 122RS1Z2JN16W00 | |
| ASCO NUMATICS Valves 122BB600M000061 | |
| ASCO NUMATICS Valves 122BB700M000061 | |
| ASCO NUMATICS Valves 152JJ400O000000 | |
| ASCO NUMATICS Valves 152PP400O012B00 | |
| ASSEMBLY HP EXHAUST VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4IN 720PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH, -20 - 180 DEG C, PN63, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3-PIECE, 1/2 INCH, STAINLESS STEAL ENCLOSURE, TFE REINFORCED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 2-1/2". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 3". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CF8M STAINLESS STEEL, INLINE, 2-PIECE, PIPE SIZE 1 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, COMPRESSION END, STAINLESS STEEL, STAINLESS STEEL LEVER HANDLE, 1/4TC, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MINI, 1/4" MPT X FPT, W/HANDLE PKG, 450 PSI CWP, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SIZE 2, SERIES 45, CLASS 150, FLANGE ENDS, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BIAS RELAY, MODEL 14, POSITIVE/NEGATIVE, -18 TO 10 PSIG, -1.2 TO .7 BAR, -120 TO 70 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BIAS RELAY, MODEL 14, POSITIVE/NEGATIVE, -18 TO 30 PSIG, -1.2 TO 2 BAR, -120 TO 200 KPA, 1/4" NPT PIPE SIZE, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| BLEED-DOWN VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BLOW OFF VALVE, INCLUDES GASKET, BRASS VALVE SEAT, LEVER RELEASE. FREE 2 YEAR RADWELL WARRANTY | |
| BURKERT Valves 14408 | |
| BUSCHJOST VALVES,BUSCHJOST VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 4 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION : EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITY SAFETY VALVE, SET 60, 1/2 INCH X 1 INCH SIZE, 11.2GPM. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE PIN STAMP HOLDER, ASSEMBLY, 1 PIN, SIZE 25, CLIP-ON. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE RELIEF VALVE, 1/2IN SIZE, THREE WAY, 325 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE RELIEF VALVE, EZ-SRV, 325PSIG, 1IN SIZE, 782SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| CHANGE-OVER VALVE, DU1, WITH INDICATOR PIN AND LIMIT SWITCH, MOUNTED ON BASE PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK REGULATOR, 2012 SERIES, DOUBLE ENDED, 10-130 PSIG, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 2IN, SINGLE, INLINE DOUBLE DISC, CAST IRON, FLANGE X FLANGE, 400GPM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 3 IN, SINGLE, INLINE DOUBLE DISC, CAST IRON, FLANGE X FLANGE, 700GPM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 6IN, SINGLE, INLINE DOUBLE DISC, CAST IRON, FLANGE X FLANGE, 3500GPM . FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, IN-LINE, COMPACT, 6000 PSIG, 1/3 PSI CRACKING, 3/4 INCH, 0.594 INCH ORIFICE, A-LOK DOUBLE FERRULE COMPRESSION, FLUOROCARBON RUBBER SEAT, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, INLINE, FNPT X FNPT, 125 WOG, 1/2" POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, 1/4" TUBE X 1/4" NPTF, 15 TO 150 PSI, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECKSTOP KIT, SOLD IN PAIRS, STRAIGHT CONNECTION, 1/2 INCH SWEAT, CONCEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CHECKSTOP VALVES, SCREWED INLET STRAIGHT 1/2 INCH NPT, ROUGH BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID, 110/120 VAC, 50/60 HZ, MK10, 3 INCH, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT, REBUILD KIT,PARKER SOLENOID REBUILD KIT 3803A. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT, REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/4 INCH CONNECTION, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 10 WATT, .5 AMP, 28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, AIR PILOTED, 3 WAY, NORMALLY CLOSED, 0.125 INCH ORIFICE, NC, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, HG110-HX, 1/2IN THREADED CONNECTION, FEMALE, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, IP65, 200 MS OPERATING TIME, 180 DEG CINSULATION RATING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CRYOGENIC VALVE, W/O STEM EXSTENSION, 316 STAINLESS STEEL, POLYFILL SEAT, SOCKET WELD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CWH-3D, BLEED GAS CONTROLLER, 195F, 2-7/8IN SHANK, 8-1/4IN ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 14 SERIES, MANUAL, AIR PILOT ACTUATED, 3WAY, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MANUAL, 14/3400, LEVER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID, 12/38 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVES, 12 SERIES (1/2 NPT PORTS), SINGLE VALVE, 4 WAY - 3 POSITION, SPRING CENTERED - TYPE B SPOOL, MANUAL MECHANICAL & PILOT OPERATED, HAND LEVER OPERATED. FREE... | |
| DIRECTIONAL CONTROL VALVES, SINGLE VALVE, MANUAL MECHANICAL & PILOT OPERATED, 12 SERIES (1/2 NPT PORTS), PILOT OPERATED, 2 / 3 WAY - 2 POSITION, DOUBLE PILOT. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVES, SINGLE VALVE, MANUAL MECHANICAL & PILOT OPERATED, 12 SERIES (1/2 NPT PORTS), PILOT OPERATED, 2 / 3 WAY - 2 POSITION, SINGLE PILOT - SPRING RETURN. FREE... | |
| DIRECTIONAL CONTROL VALVES, SINGLE VALVE, MANUAL MECHANICAL & PILOT OPERATED, 12B SERIES (1/2 NPT PORTS, HIGH FLOW), PILOT OPERATED, 2 / 3 WAY - 2 POSITION, SINGLE PILOT - SPRING... | |
| DISC VALVE, 3-1/2IN, 250PSI, CARBON STEEL, USE WITH 2INCH NOMINAL FLANGES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER HONEYWELL, 139937, REPLACEMENT COIL ASSEMBLY, FOR V48J, 110/120 VAC VOLTS, 50/60HZ, AMPS: .15/.13. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SOLENOID VALVE, 115 /60V, 7WATTS, 175 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 INCH BUTTERFLY VALVE, LUG STYLE, DUCTILE IRON, DISC SS316, 230 PSI MAX PRESSURE, SEAT EPDM, STANDARD API 609, STEM SS416. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FLOW CONTROL, HYDROGUARD, CHROME PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 / 2 X 1/ 2 INCH SOCKET WELD, 1100 PSIG, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 8170 SERIES, LEVER OPERATED, 1/2 INCH, BRASS, 150 PSI WSP, 600 PSI WOG, 2.06 INCH LENGTH, 4.94 INCH WIDTH, 1.19 INCH HEIGHT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 8170 SERIES, LEVER OPERATED, 3/4 INCH, BRASS, 150 PSI WSP, 600 PSI WOG, 2.74 INCH LENGTH, 6.94 INCH WIDTH, 1.61 INCH HEIGHT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, W/ LEVER, FULL PORT, THREADED, STAINLESS STEEL, 3 PIECE, 1.5 INCH PORT, 1000 PSI, SERIES 39036. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 110 PSI, SIZE 8, CI GEAR OPERATOR, TEFLON COATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 150 PSI, 620 TRIM, 316 STEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 2200 SERIES, 1/8 INCH VALVE SIZE, PTFE, TEMP RANGE -100 F TO +400 F, 4.0 PSIG, MALE PIPE, NPT, 316 STAINLESS STEEL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 2200 SERIES, BUNA N, -65 F TO +275 F, 2.0 PSIG, 0-800 PSI, 1/8 INCH VALVE SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 3 INCH DIA, BASKET STRAINER, STEAM TRAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, E32 CELL, THREADED TOP, D-CUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 100/115V-50HZ, 110/120V-60HZ, W/WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR SOLENOID, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID, 120 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1" NPS GLOBE, A105 BODY, 1975 PSI @ 100F, CLASS 800. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DE SAVER, 125/250VAC, 10/15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, 24VDC, 1.54AMP, 35MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICALLY OPERATED VALVE, 5/2-WAY, SINGLE SOLENOID, AIR SPRING RETURN, 1/8 INCH NPT PORTS, 4 MM NOMINAL SIZE, 360 NI/MIN FLOW RATE, 2.5-10 BAR, 115 VAC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE LOCK-OUT, 1/2 NPT OUTPUT, 3/4 INCH NPT, 20 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLANGE KIT, MTR-FL-DGE25RF-SM340 0-SA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLUID REGULATOR, 100 PSI, 1/4 INCH NPSM THREAD INPUT, 1/8 INCH NPT(F) THREAD OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE VALVE, WEIR BODY, 2 INCH, CWP 175. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HVAC ACCUMULATOR, 5/8 INCH FITTING, 360 PSIG, 84 CUBIC INCHES, R22 / R410A / R407C / R134A / R404A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 315BAR MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, L-O-X, 15 SERIES, 3-WAY 2-POSITION, CLASSIC, 3/4 PORT SIZE 1+2, 1-1/4 PORT SIZE 3, BODY SIZE 1, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG WAFER CHECK VALVE, SIZE: 2 IN., CLASS: 300#, STYLE: RF, RATED: 600 WP, TEMP: 100F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE, STAINLESS STEEL, 065X50 MM, 12/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE, STAINLESS STEEL, 065X50MM, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NUMATICS ,VALVE COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT GENERATOR, PORT-C, 180 DEGREES, 0.10 ORIFICE LPG GAS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR/BALL VALVE, 3-WAY, DOUBLE ACTING,AUTOMATED,2R8 0SR SPRING RETURN ACTUATOR,316SST SERIES 38 3 WAY BALL VALVE 3/4IN FNPT L-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 1/8IN, TWIST DRAIN, 40MICRON, 125PSIG, RELIEVING, PRESSURE LIMITER MAX ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, .17A, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 120 VOLTS, 50/60 HERTZ, .16 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 4 POWERS 3 WAY EP VALVES, 240 VAC, 60 HZ, 50 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, WITH MANIFOLD, AIR OPERATED, 150 PSIG MAX, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 3-HPP-3 15 PC, G 3/4 THREAD, 110 VAC, 0-100 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE PROTECTION VALVE, 1/4" NPT, 70 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 700 SERIES, 4 INCH, WITH HYDRAULIC CHECK, PLUG TYPE: 2.6 FLAT DISK / 2.9 V-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MINIATURE, 14R SERIES, 1/4 INCH PIPE, 1/8 INCH GAUGE PORT, 125 PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 2 INCH, 185PSI, 129GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3 INCH, 40PSI, 370GPM, CLOSED CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3WAY, 3/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PVC BALL VALVE, 2-1/2", 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RAY PRESSURE SNUBBER, 303SS, 5000PSI, 1/4X1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR PIGGYBACK 1/4NPT 0-125PSI 150MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, CONNECTION SIZE: 1 ", FEMALE NPT, THROUGH BODY, CAST DUCTILE, TRIM SIZE: 1 ", LEAKAGE: CLASS VI, 10-300PSIG, 1.8-13.2CV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 0.5-160 PSIG, 0-10 BAR, PIPE THREAD MALE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1-1/2 INCH, 18 PSIG, CAP 497, SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH, MALE PIPE THREAD, 0.5-150 PSI, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH, N36, VACUUM, MAX 200 LBS PSI, 250 DEGREE F MAX, 15 LBS STEAM, (DISCONTINUED 6/14/2013). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 500 SERIES, ETHYLENE PROPYLENE SEAL MATERIAL, TEMP RANGE -65*F TO +300*F, BRASS, 1/4 INCH VALVE SIZE, 0.5 PSI CRACKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, RIGHT ANGLE VACUUM ISOLATION VALVE, TYPE EVL-016P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY JOINT, DXR SERIES, DUAL PORT, THREADED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY RANGE SPRING KIT, 3-15PSIG, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RUPTURE DISC, 45.00 PSIG @ 350 DEGREES F, SIZE BPE/2IN, 316L SILICONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY VALVE, PRESSURE RELIEF, 3/4 INCH SIZE, 458 LBS/HR CAP, 30 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEGMENT VALVE, FLANGED, 2". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID PILOT, 1/4 INCH INLINE, SPRING RETURN, 2 POSITION, 4-WAY (5/2), DIN PLUG-IN AIR, PILOT, NPTF, 110 VAC - 120 VAC, 50 HZ - 60 HZ. | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115 V, 50 HZ, 110-120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, IS03 5599, 1 SERIES 4/3, OPEN CTR, 24VDC, LUBE FREE, DIN PLUG, PILOT PRESSURE, PSIG-AIR, BAR, 14.5-232 1-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, VERSAGRIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SWITCH, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120 V AC, 60 HZ, 2-WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VOLTS, 5 WATTS, 3 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 SERIES, 3-WAY, VALVE LESS BASE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAYS NORMALLY CLOSED, MIXED ACTION, PORT SIZE 3/4IN NPT, 17VA, 18MM DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1-1/2 INCH PORT, 255 PSI MAX, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 24 V DC, 2.9 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-150 PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VAC COIL, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280 BAR, +/-10V, 24 VDC, STANDARD SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280BAR, +/-10V, 24VDC, STANDARD SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280BAR, +/-10V, 24VDC, VERISON B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 350BAR, +/- 10V, 24VDC, VERSION B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR OPERATED, THREADED PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, CLOSED CENTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ELECTRICALLY-ACTUATE D, FLUSH MANUAL OVERRIDE, 4VDC SOLENOID CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MAGNETIC, FLANGE MOUNT, BRASS, 2/2 WAY, 1/2 INCH NPT CONNECTION PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SOLENOID VALVE, 280BAR, +/- 10V, 24VDC, VERSION B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TWO WAY, 8W, 24V, 49OHM, 0.25IN DIAMETER, 40BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,0.17 AMP, 120 VAC ,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, 3-POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, SPNO CONTACT FORM, 12 V CONTINUOUS COIL, ISOLATED COIL TERMINATION, AGCDO CONTACT MATERIAL, STANDARD BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL KIT, MAXIMUM HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM MODULATOR VAVLE, 1-1/2 INCH, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAINER Y, 1-1/2IN BORE, SCREEN VALVE, CLASS:150. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEE, 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 100-115 V/50 HZ, 110-120 V/60 HZ, 1.5 FT CABLE LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 100-115V/50HZ, 110-120V/60HZ, 2 LEAD CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE MOTOR, 220VAC, 50/60HZ, 106SEC/90°. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REGULATOR ASSEMBLY, MINI, 1/4 INCH VALVE PORT, 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPACK KIT, 1/4IN, STEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAL KIT,SEAL SET TO INTERNAL ASSEMBLY DN50 OR TVT VS40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAT, 4 INCH OUTER DIAMETER, 2-1/2 INCH INNER DIAMETER, 1/8 INCH LIP, FOR 3 INCH AIR OPERATED DOUBLE DIAPHRAGM PUMPS, STAINLESS STEEL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, AIR PILOT, 1/4 INCH G PORT, 4 WAY, 3 POSITION, 24 VDVC, DOUBLE Z BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MAX OPERATING PRESS 150 PSIG-AIR, 120 VOLTS, 50/60 HERTZ, 11 AMPS. REPLACEMENT UNIT 123SS500K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIBRATORY FEEDER COIL, 230 VAC 50 HZ, 450 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BALL VALVE,1/4IN,CF8M,316 STAINLESS STEEL, 800 WOG REDUCED PORT THREADED, 1-PIECE BALL VALVE, SERIES 58876. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,THROTTL E CHECK VAVLE, MAX 35MPA, 8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOTINUED BY MANUFACTURER, CONTROL VALVE, 1 AND 1/2 IN PORT, CLASS 800, 1975PSI AT 100F DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, SP VLVDRAIN, 93GRAY, 24V COIL, REPL. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CHECK VALVE ASSEMBLY, BACKFLOW PREVENTER, 1/2" MODEL 760. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PRESSURE REGULATOR, 3/8 INCH PORT, 130 PSIG, PLUG IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DUMP VALVE 230V. FREE 2 YEAR RADWELL WARRANTY | |
| DYNA QUIP Valves 145855.01 | |
| ELECTRIC ACTUATOR, 1000-X SERIES, 24/110/220 VAC POWER, 1770 IN-LB/200 NM TORQUE, 30/25 SEC, 90 DEG. ADJUSTABLE TURN ANGEL, HANDWHEEL OVERRIDE, IP67 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| EXP VALVE KIT KT500. FREE 2 YEAR RADWELL WARRANTY | |
| EZ-SRV CARTRIDGE RELIEF VALVE, BARE. FREE 2 YEAR RADWELL WARRANTY | |
| FABCO Pneumatics 14DP-4 | |
| FABCO Valves 14PMD-30 | |
| FABCO Valves 14SP-4 | |
| FILTER, 1/8" PIGGYBACK REGULATUR, 0-125PSI, 5 MICRONS. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR 1/2 20 08 DRAIN W/ MANUAL CONDENSATE AND AUTOMATIC DISCHARGE A ZERO PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/8IN DRAIN POLYBOWL,TWIST DRAIN, 5 MICRON, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FISHER ROSEMOUNT Pneumatics 1301F-2 | |
| FOOT TREADLE, 4-WAY, 1/4IN PORT, SPRING RETURN, ANODIZED ALUMINUM BODY, STAINLESS STEEL SPOOLS. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 3/4" NPT, 1/2" ORIFICE, BLACK SPRING, 2-6 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE LOCKOUT, THERMO[PLASTIC, RED, FITS 1-3 INCH HANDLE, 1-3/16 INCH MAX HANDLE THICKNESS, MAX 2 PADLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, BRASS, 1IN, EXTENDED HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, THREADED, 1 INCH, 200 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR PUMP, HIGH-PERFORMANCE, CLOCKWISE ROTATION, SHAFT / 30.40 MM LENGTH / 19 MM DIAMETER, 2 PORT / OUTLET 1-1/16-12 UNF / INLET 7/8-14 UNF, 23.7 CC/REV, 123.5 MM LENGTH, 180... | |
| GEMINI VALVE Valves 1/2 X 3/4 76M-6-RT-6-Z | |
| HANDLE SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| HEAT PUMP, 4 WAY, REVERSING, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HERION Valves 0152 | |
| HONEYWELL Valves 126590 | |
| HONEYWELL Valves 14003295-002 | |
| HUMPHREY , 125-4E1-36-240-50-60 , 1254E1362405060, SOLENOID VALVE, 4WAY, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Pneumatics 125A-21020 | |
| HUMPHREY Pneumatics 125A-3-10-20 | |
| HUMPHREY Pneumatics 125A-3-10-21 | |
| HUMPHREY Pneumatics 125A-3-11-20 | |
| HUMPHREY Pneumatics 125PLG-1100 | |
| HUMPHREY Pneumatics 125V 3 10 22 | |
| HUMPHREY Valves 125B-2-10-20 | |
| HUMPHREY Valves 125PLG | |
| HVAC LINE TAP VALVE, 5/16IN OD TUBE SIZE, USE WITH CONTROL VALVE CV-1G/CV-2G/CV-3G. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CONTROL VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC QUICK EXHAUST VALVE, 150 PSI, ZINC ALLOY HOUSING, QUICK RELEASE, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Valves 150BMP-2451B | |
| INTERPOSED PRESSURE REGULATOR, ISO SIZE 1, SINGLE REGULATOR, LEFT HAND, 10-130 PSIG (0.68-9 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATE RECEIVER, COMMON LINE VALVE, 24VAC 60HZ, SINGLE PHASE 0.2FLA, 9IN OVERALL HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| KIG PIN REPAIR KIT, FOR TCM, AXLE REPAIR. FREE 2 YEAR RADWELL WARRANTY | |
| KINGSTON VALVE Valves 130-1-110 | |
| KINGSTON VALVE Valves 13011200 | |
| KIP SERIES 1 VALVES,S1,2WNC,1/8 NPT,SS,1/8 ORF,VIT. FREE 2 YEAR RADWELL WARRANTY | |
| KOGANEI,125MC, MECHANICAL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| KT VALVE PRESREG .125SC. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TAP VALVE, 3/16IN OD TUBE SIZE, USE WITH CONTROL VALVE CV-1G/CV-2G/CV-3G, ADJUSTABLE . FREE 2 YEAR RADWELL WARRANTY | |
| LINE TAP VALVE, 5/8IN OD TUBE SIZE, USE WITH CONTROL VALVE CV-1G/CV-2G/CV-3G, ADJUSTABLE . FREE 2 YEAR RADWELL WARRANTY | |
| LINK BASE MTD LOX, BASE MTD LOX, FOR 4-AXIS CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 130B-111AAAA | |
| MAC VALVES INC Valves 130B-111CAAA | |
| MAC VALVES INC Valves 130B-501JD | |
| MAC VALVES INC Valves 130B-506AAAA | |
| MAC VALVES INC Valves 130B-591JD | |
| MAC VALVES INC Valves 130B-611CAAA | |
| MAC VALVES INC Valves 130B-611JB | |
| MAC VALVES INC Valves 130B-614BAAA | |
| MAC VALVES INC Valves 132B-111BA | |
| MAC VALVES INC Valves 132B-111BAAA | |
| MAC VALVES INC, 132B-614JM, 132B614JM, VALVE, 24VDC, 8.5W, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC,132B-506MAAA,132 B506MAAA,SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC,132B-506MAAA,132 B506MAAA,SOLENOID VALVE24VDC,6W,VAC-15 0PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, SOLENOID VALVE, 230VAC, BAUF. K, PLUG SIZE 1, . FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE,1/4 INCH NPT,PUSH/PULL,DENTEN TED,3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MARTONAIR Valves M/1553/14 | |
| MECHANICAL VALVE, 1/4" PT, E TYPE, 2 POS, 5 PORT, ROLLER BEARING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 1402003 | |
| METAL WORK PNEUMATIC Pneumatics 1425030U | |
| METAL WORK PNEUMATIC Pneumatics 1425054 | |
| METERING CARTRIDGE, WRIST-ACTION, 20-125 PSI, 40-140 DEGREE F, 3.14 GPM AT 60 PSI, WITHOUT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, HG145, BRONZE, COMPRESSION INLET/OUTLET, 3/8IN INLET/OUTLET SIZE, 230PSI, 2-5/32IN HEIGHT, 5-5/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| MK10 SERIES, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MK10 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MK15 REGULATOR UNIT 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 INCH FEMALE NPT INLET/OUTLET, LEAK-FREE, BLACK HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 INCH, 10,000PSI, 316 STAINLESS STEEL, T-HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 3/8IN NPT, FFA, 10000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, MILLI-MITE, 3000PSI, 207 BAR, 1/4IN GYROLOK. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN , DYNA QUIP,135,BALL VALVE,1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics 124GA0428 | |
| NORGREN Pneumatics 1270677.0000.00000 | |
| NORGREN, DYNA QUIP, 140242.01, LATCHING LOCKOUT VALVE HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS, 139-356P, 139356P, VALVE COIL, 100-115V/50HZ, 110-120V/60HZ, 15IN CABLE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS, SOLENOID VALVE, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PACKED ANGLE CHARGING AND PURGING VALVE, 5/8ODS X1/4SAE. FREE 2 YEAR RADWELL WARRANTY | |
| PACKING SET 1-1/4IN ID 1-5/8IN OD PTFE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Pneumatics 12F23C2148ACF4C05 | |
| PDI FL1 FOR REPL ON MFLD. FREE 2 YEAR RADWELL WARRANTY | |
| PETER PAUL ELECTRONICS Valves 15-17034-16 | |
| PIGGYBACK FILTER/REGULATOR, 14 INCH SERIES ONE-PIECE, 1/4 NPT, 18 SCFM, POLYCARBONATE BOWL, TWIST DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT CHECK-RELIEF VALVE, 1000 PSI / 3300 PSI RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED VALVE, UNIVERSAL VALVE, SUB-BASE NON PLUG-IN MOUNTING, 3/2 NO-NC, 2/2 NO-NC, VALVE LESS BASE, 24 VDC (2.5 WATTS), NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR... | |
| PILOT SOLENOID VALVE, PNEUMATIC VALVE CONTROL, 120 VOLT, 110 VAC, 1.4 CV, 22-116 PSI, 3/2 SINGLE ACTING, 5/2 DOUBLE ACTING, NEMA 4 / 4X. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE ENCLOSURE, 24VDC, TYPE 4X,WATER TIGHT,CAST ALUMINUM,6 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATED BALL VALVE, 2 WAY, 1 IN, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 1/8 INCH ORIFICE, 3-WAY, 2-POSITION, SINGLE SOLENOID, NC, 1/4 INCH NPT PORTS, ALUMINUM BODY, 120 VAC, CONDUIT ELECTRICAL ENTRY, TWO 24 INCH LEADS, 0-125 PSI PRESSURE RANGE. | |
| PNEUMATIC MANIFOLD, REGULATOR, DOUBLE SOLENOID, 2012 SERIES, 1/4 IN, 10/130 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/4 INCH PORT, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), REGULATOR UNIT ONLY, PLUG-IN, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1301 SERIES, 1/4 INCH NPT, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD,... | |
| PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD,... | |
| PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,... | |
| PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,... | |
| PNEUMATIC REGULATOR, 2012 SERIES, 3/8" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,... | |
| PNEUMATIC REGULATOR, 2012 SERIES, REGULATOR, SINGLE PRESSURE TO PORT 1, 1/4 INCH NPTF, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTED W/ SIDE AND BOTTOM PORTS, PLUG-IN, W/O OPTIONS. FREE 2... | |
| PNEUMATIC REGULATOR, MARK 15 SERIES, 1/4 INCH NPTF PORTS, SINGLE PRESSURE TO VALVE P(1), 10-130 PSIG, 0.7-9 BAR, PLUG-IN RECEPTACLE ASSEMBLY, FITTINGS FOR TOP FACING GAUGE, REGULATOR UNIT WITHOUT MOUNTING. | |
| PNEUMATIC REGULATOR, MINIATURE, 300 PSI, 125 DEG F MAX, 1/4 IN PORTS, W/O GAUGE RELIEVING, YELLOW KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, W/JUMPER AND PRESSURE GUAGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TANK VALVE, E6, 1/8IN THREAD . FREE 2 YEAR RADWELL WARRANTY | |
| POP CARTRIDGE, 14C, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| POP-STYLE SAFETY VALVE,HARD SEAT, 1/4" NPT, 10 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, BRASS, HAND OPERATED, 2-WAY, 3/8 INCH PORT SIZE, 4.55 CV AVERAGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESET REGULATOR, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1-1/2 INCH CASE, 0-30PSI, 0-200KPA, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5 INCH GAUGE SIZE, STEEL CASE PANEL MOUNT, 15 PSI/KPA, 1/8 NPT, BACK CONNECTION, 10-32 UNF 2B THREAD, ACRYLIC LENS MATERIAL, BLACK PAINTED FINISH. FREE 2 YEAR RADWELL... | |
| PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/8 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/8 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/8 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 200 PSI/KPA, 1/8 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/8 NPT MALE RIGHT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 300 PSI/KG/CM2, 1/8 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, SERIES 100, STEEL CASE, DRY, 1-1/2 INCH, 0-100PSI, 0-600KPA, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, 32. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 2012 SERIES, 10-130 PSIG, 0.7-9 BAR, SANDWICH PNEUMATIC PRESSURE DOUBLE REGULATOR BLOCK, DUAL PRESSURE TO PORTS 3 AND 5. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES 2012, DUAL REGULATOR, 10-130 PSIG, PLUG IN, 1/4 INCH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELEIF VALVE, APOLLO 13 SERIES, 1" MALE INLET, 1" FEMALE OUTLET, 15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF ASSEMBLY, QUICKLUB, CHASSIS LUBE PUMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE FOR MKU2-KW6-22003+429. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, NH3, 1-1/4" X 1-1/2", SET@300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SIZE 1, 2-20PSI, 400PSI MAX, 1-1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL SOLENOID VALVE, 2850 ML/MIN WATER, MAXIMUM FLOW RATES: 100000 STD, VITRON SEALS, 1/4 INCH COMPRESSION FITTINGS, 316/416 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVE, PRESSURE REDUCING / RELIEVING, PILOTED, 6.9-206.8 BAR OPERATING PRESSURE, 100-3000 PSI, NO BODY, BUNA - N, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONATING SOLENOID VALVE DRIVER MODULE, 12.0V-30.0 VDC, 1.0 AMP AT 12 VDC, 0.5 AMP AT 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH FIT BALL VALVE, W / FLANGE, 1 INCH, 232 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT FOR 12F25C2148ACF, SOLENOID VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT BALL VALVE, 7/8 ODS CONNECTION, 29.7 CV, 700 PSIG, ROBUST BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, GAS, 1.5INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4IN, 125 DEGREE F, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 300 PSI, 1/8 IN, MAX TEMPERATURE 125 F/52 C. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PREP-AIR II, 14 SERIES, MANUALLY CONTROLLED, 1/4IN NPT, 15CFM, 15PSIG, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PREP-AIR II, 14R SERIES, WITHOUT GAUGE, 1/4" PORT SIZE, 1/8" GAUGE PORT, 125 PSIG, RELIEVING, ENGINEERING LEVEL C, REPLACES 14R113FB. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR/MIST SEPARATOR ELEMENT NAMR6000. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 125 PSI, 1/2 INCH INLET X 3/4 OUTLET, 301 SCFM, 23.0 LB/MIN, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 426 CAP, 2 INCH, MAX VACUUM 12" , 2" (50.8 MM) INLET, BRONZE DISC AND NOZZLE, VACUUM, SST TYPE 302 OR TYPE 17-7. FREE 2 YEAR RADWELL WARRANTY... | |
| RELIEF VALVE, VACUUM AIR PRESSURE, 2 1/2" MALE NPT INLET X 2 1/2" FEMALE OUTLET, SET AT 12"HG, 649 SCFM CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VAVLE, 171S MODEL, CAST SS, 1/2 IN INLET X 3/4IN OUTLET, CATALOG STANDARD, NON-CODE LIQUID, SPRING 316SS, SET PRESSURE 200 PSIG, CAP 13 GPM. FREE 2 YEAR RADWELL WARRANTY... | |
| REPACK KIT, FOR STEAM, 1/2-1 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| REPACK KIT, FOR V5011A & F AND V5013A & F 1 - 1/4" OR LESS. FREE 2 YEAR RADWELL WARRANTY | |
| REPACK KIT,1-1/2-3IN PIPE SIZE, 3/8IN STEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR TOP & INSERT, VP531A, C 2.6CV. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY AIRLOCK, CAST GREY IRON HOUSING AND ENDPLATES, OUTBOARD SEALED BEARINGS, TEFLON PACKING GLAND SHAFT SEAL ASSEMBLY WITH TEFLON LANTERN RING, 6-VANE OPEN END CARBON STEEL ROTOR TIP CLEARANCE, AJUSTABLE... | |
| ROTARY AIRLOCK, INBOARD BEARING, HIGH EFFICIENCY AIRLOCK, DOUBLE OPPOSED SINGLE LIP SHAFT SEALS, LOCKING COLLAR, HP 0.75-1, 0.4 FT CUBED/REV SPEED, 8 ROTOR VANES, 2021-125563-P5A-BP-R EV 0. FREE 2 YEAR... | |
| S0LENOIND VALVE, 24VDC, 1.1WATT, . FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, 1/4 INCH NPT CONNECTION, 1000, PSIG,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, UP TO 15PSI, 1.25X1.5"15# STEAM, 1200 PPH. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY DIAPHRAGM VALVE, SVI-V2 CONOFLOW - 3 INCH, 316L BODY, TRICLAMP ENDS, MODIFIED TEFLON DIAPHRAGM, A234 REVERSE ACTING ACTUATOR, MAX 90 PSI (6.2 BAR), 90# SPRING, DIAPHRAGM TYPE: PTFE. FREE... | |
| SCHRADER BELLOWS Pneumatics 12R315PB | |
| SCHRADER BELLOWS Pneumatics 14E01B13FC | |
| SCHRADER BELLOWS Pneumatics 14R110FC | |
| SCHRADER BELLOWS Pneumatics 14R113FC | |
| SCHRADER BELLOWS Pneumatics 14R118FC | |
| SCHRADER BELLOWS Pneumatics 14RB11FC | |
| SEAL ASSEMBLY, MECHANICAL SEAL, 4.50 X 2.75 X 2.75. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 14R, ZINC MINIATURE, FRL SYSTEM, AIR PRESSURE REGULATOR WITHOUT GAUGE, YELLOW KNOB, 30 PSIG PRESSURE, RELIEVING RELIEF, 1/4" NPT PIPE X 1/8" NPT GAUGE PORT. FREE 2 YEAR RADWELL... | |
| SERVICE KIT BAS 3/4 2WAY NC VITON. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE Valves 00130303 | |
| SEW EURODRIVE Valves 00130311 | |
| SHUT-OFF VALVE, SOCKET WELD, 754 PSIG, 52 BAR, 2 INCH PORTS, 92.8 GAL/MIN, BI-FLOW, ANGLEWAY. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 1/4 INCH NPT, 11.4-140.78 PSI, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 3FOLD, 1.6-8BAR, 23.2-116PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVOIL FLEXIBLE WATER HOSE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL CONTROL VALVE, 25 MPA, SPRING OFFSET, TERMINAL BOX, SIDE CABLE CONNECTION,100 V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID POPPET CARTRIDGE VALVE, 2-WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE .9AMP 100-120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120 VAC, 40 - 60 HZ, 6 AMP, 3 PIN, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 WATT, 150 PSI, NON-LOCKING RECESSED, 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 120 VAC @ 60 HZ / 110 VAC / 50 HZ, 6.8 WATT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 12VDC, 2.5W, 2-WAY, 0-150PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 6.0 W, VAC TO 150 PSI, NON-LOCKING RECESSED WITH LIGHT, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH, 3 WAY, 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, UNIVERSAL VALVE, 1/8" BASE NPTF, 110-120 V AC, 50/60 HZ, COMMON CONDUIT 1" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, VALVE LESS BASE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, VALVE LESS BASE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, VALVE LESS BASE, 3-WAY, SINGLE OPERATOR, 220/240 VAC COIL, 50/60 HZ, 6.5 WATT, 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATTS, VACUUM 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 2-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, VACUUM 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 50/60 HZ, 0-125 PSI, 3 WAY, W/ BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 50/60HZ, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 130 SERIES, 24 VDC, 2.5 WATTS, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 140 SERIES, 1" NPTF PORTS, DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, BASE/SIDE PORTS, INDIVIDUAL EXHAUST, STANDARD WIRING W/ LIGHT, DC SOLENOID W/ DIODE OPTION, 24 V... | |
| SOLENOID VALVE, 140 SERIES, 1" NPTF PORTS, SINGLE AIR PILOT, SPRING RETURN, 2-POSITION 4-WAY, BASE/SIDE PORTS, INDIVIDUAL EXHAUST, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 140 SERIES, 1" NPTF PORTS, SINGLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, SPRING RETURN, 2-POSITION 4-WAY, BASE/SIDE PORTS, INDIVIDUAL EXHAUST, STANDARD WIRING W/ LIGHT, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, 150PSI, 6.8WATT, 100-120VAC, 50/60HZ, MANIFOLD VALVE LESS BASE, FLYING LEADS, 36IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 4-WAY, DOUBLE SOLENOID, W/ LITE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150 PSI, 110/120 VAC, 50/60HZ, 6.8 WATT, 1/8 IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150PSI, 24 VDC, 2.5 WATT, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2012 SERIES, 1/4 INCH PORT, 2.5 WATT, DOUBLE SOLENOID PILOT, W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, NPTF, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE, 24 V DC. FREE... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE, 24 V DC. FREE... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY PRESSURE CENTER, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, 12 MM ELECTRICAL CONNECTOR, 24... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT, PUSH-IN... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC,... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z1 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V DC. FREE 2... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE... | |
| SOLENOID VALVE, 2012 SERIES, 3/8IN PORTS, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 8 MM PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT,... | |
| SOLENOID VALVE, 24 VDC COIL, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 8.5 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.0W, 150PSI, MOD.483. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6W, 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5W, 150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5W, VAC TO 150PSI, 1/8IN NPT PORT, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-150PSI, 6.8W, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 2WAY, 1/8IN NPT PORT, 150 PSI, 110/120VAC, 50/60HZ, 6.8W, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY UNIVERSAL MANIFOLD, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 2-POSITION, NORMALLY OPEN, 1/4 INCH NPT PORTS, ALUMINUM BODY, NBR SEALS, 24 VDC, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 6.7 W, 0-125 PSI, 1/4 IN NPT PORTS, 2 FT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 3 POSITION, 20 W, 28-28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY AIR PILOTED ACTUATED VALVES, SANDWICH REGULATOR, PILOT PRESSURE: 26-120 PSI, PORT SIZES: 1/4IN,3/8IN,8MM,10MM PUSH-IN/NPTF AND G TAP, 5 PORTED, 2 AND 3 POSITION, SPOOL AND SLEEVE. FREE... | |
| SOLENOID VALVE, 8.5W, 24VDC , 100 SERIES, 1/8" PORT SIZE, NON-LOCKING, RECTANGULAR MALE CONNECTOR ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 10 SERIES, 120 V AC, 60 HZ, 16 A, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, BASE, INDIVIDUAL EXHAUST, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK10 SERIES, 0.16 AMP, 120 VAC, 50/60 HZ, 150 PSI, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK10 SERIES, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK10 SERIES, 2POSITION, LIGHT INDICATING, COIL 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 14, ELECTRICALLY-ACTUATE D, PILOTED, 4-WAY (5/2), CV 1 FLOW, 0-150 PSI, 24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,5 PORT,4 WAY,2 POSITION,1/8" NPT,24VDC,DIN W/LED. FREE 2 YEAR RADWELL WARRANTY | |
| SPARTAN SCIENTIFIC, 3510-03-B233, 351003B233, SOLENOID VALVE, GLASS FILLED NYLON, STAINLESS STEEL, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING-AR2000 ( SB ) (3-30 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| STREAM VALVE, 2-WAY NORMALLY CLOSED, 3/4" NPT, 110/120V, 50/60HZ, 11W, 125 PSI, 120/60, 110/50, 1/2" NPT CONDUIT W/18" LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SWING CHECK VALVE, CAST STEEL, BOLTED CAP, FLANGED, 2 INCH, 285 PSI, CR13, CLASS 150, WCB BODY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, TYPE S, SV-10-C 5X7 ODF 5', 5/8 X7/8 INCH ODF, R22, 10TON, TXV. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, TYPE S, SV-8-C 4X7 ODF 5', 1/2 X7/8 ODF, R22, 8TON, TXV. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, TYPE S, SVE 8 GA 5/8"X7/8" TXV VALVE, 5/8 " INLET, 7/8" ODF OUTLET, CAPILLARY 5 FOOT, R-22 REFRIGERANT TYPE, 31 BAR 450 PSI. FREE 2 YEAR... | |
| TIMER DRAIN, 1/2", TEC 44, 115 VOLT, 600 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| TYNA-MYTE VALVE, 1/8" ORIFICE, 3-WAY, 2-POSITION, SINGLE SOLENOID, NORMALLY OPEN, 1/4" NPT PORTS, ALUMINUM BODY, NBR SEALS, MOUNTING BASE, 12VDC, GROMMET ELECTRICAL ENTRY, 24" LEADS, 0-125PSI PRESSURE RANGE. FREE 2... | |
| VACUUM GAUGE, 1.5" STEEL PANEL MOUNT CASE, 30 VAC/KPA, 1/8 NPT BACK CONN, GLASS LENS. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM RELIEF VALVE, 14-600 SERIES, 2 INCH, FEMALE/MALE THREADED, BRONZE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM VALVE, PNEUMATIC, ANGLE, ISO NW16 FLANGES, TYPE 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/4IN CPI PORTS BRASS SS BALL 1/4TURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR RELIEF 1/4 105PSI BRAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSY AR300. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BALL CF8MBODY 316TRIM 500F. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY ONLY, DYNAMIC, SELF-BALANCING, 50-80 MM / 2-3 INCH BODY, 35-400 KPAD, 5.1-58 PSID, P/T PLUGS / STANDARD, W/O ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL SOLENOID 115-120VAC 50/60HZ DUAL WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 100-120 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 100/120V, 50/60HZ, 4FT CABLE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, MAG-SP D45/207, 24 VDC SUPPLY VOLTAGE, 31 WATT, 45 MM EXTERNAL DIAMETER, 20.75 INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONNECTOR, EZ-FITTING BT4/BW4, WELDED (BW) OR THREADED (MPT) END CONNECTION, SIDE OUTLET: 1IN X 1-1/4IN, BOTTOM INLET: 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE GATE 2INCH CLASS 800 CR13/HF SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE P40, 10 GPM, 2 SPOOL, 4 WAY 3 POSITION SAE, 10 INLET SAE,10 OUTLET SAE, 8 WORK PORTS, 3625 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE REGULATOR KIT, MANUAL FLOW, BLEED CONTROL,150 PSI INLET MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT, FOR 3/4" VP525A, 29 PSI, 200 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPACK AND REPAIR KIT, FOR 3/4" AND 1" VALVES, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPACK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPACK/REBUILD KIT, STEAM OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT FOR 3INCH 45 SERIES BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 1.5-3 INCH ,WATER, 3/8 INCH STEM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, SS-263AP SERIES, 1/2 INCH NPT, PRESSURE REGULATOR, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, USED FOR STEAM APPLICATIONS, 4-6 INCHES, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, WEAR KIT, SUPERDOS .3PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR/REPACK KIT, FOR 1.5"-2.5" VALVES, HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SHUTTLE, 025P. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/8" ORIFICE, TOGGLE OPERATED, DETENTED, 1/8" NPT PORTS, 3-WAY, NORMALLY CLOSED, WITHOUT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 140 SERIES, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4 NPT, 3/4 ORFICE, 110/120V 50/60HZ, 12.6 WATTS, 5.00CV, 2-WAY, BRASS . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR PILOT, 1/8IN NPT, W/O MOUNTING BASE, 2 PORTS, 2 POSITIONS, NORMALLY CLOSED, SINGLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL TYPE, 1 1/2 INCH, WITH SOCKET, WITH THREADED ENDS, WITH TEFLON SEALS, 2 POSITION, . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, C VLV A0/150 W0/150 L0/150, 3/4 NPT, 0-150 PSI, 110-120 VOLTS, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, KIP, SERIES 1, NORMALLY OPEN, 1/8 INCH NPTF, ORIFICE BODY / 1/16 INCH, OPERATION / 3/2 WAY / DIRECT ACTING, 120 VAC, MEDIA / COMPRESSED AIR, SEAL / BUNA-N,... | |
| VALVE, NON-PAS 3 W 5/32" PUSH-IN AIR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, SANDWICH REGULATOR, ISO2 5599/2 SERIES, 5-60 PSI/ 0.3-4.1 BAR, SINGLE PRESSURE TO PORT P1, SINGLE REGULATOR BLOCK, PLUG IN RECEPTACLE, 3/8 INCH NPTF FEMALE THREADED PNEUMATIC PORT, NEMA... | |
| VALVE, POPPET, 3 PORTS, 2 POSITIONS, NORMALLY CLOSED FUNCTION, INLINE DIRECT PIPING, SHROUD/SIDE/BASE/PAN EL MOUNT, PNEUMATIC, 0.30 CV FLOW CAPACITY, 18 NPSF, 30-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE REGULATOR, RANGE B, 1-1/4IN PORT SIZE, 400 PSIG, DUCTILE IRON BODY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, STEAM SOLENOID, 24VDC 8W COIL,1/8 IN THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,14/3400, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, TWO WAY, B SERIES, STAINLESS STEEL BODY, 3/4" CPI COMPRESSION, SINGLE FERRULE TYPE, BLACK HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| VAVLE TEE, NO LEAD FULL SLIP, QUARTER TURN BALL VAVLE, 1/4" X 5/8" OD COMPRESSION CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VP527A REBLD KIT, 1.0 & 1.6 CV. FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE REDUCING VALVE, WITH STRAINER, 25-75 PSI RANGE, 300 PSI PRESSURE MAX, (0052978). FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE REGULATOR VALVE, HIGH CAPACITY, W/ BYPASS SEALED SRPING CAGE, 1/2IN NPT, 160 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| WORCESTER CONTROLS Valves 1/2-4466-R-T-SE |
| << Prev | Next >> |