MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DDFJ-1JB

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 69225397 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
69225397
Solenoid Valve 69225397
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 69225397
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details