MAC Valves, Inc. USA Solenoid Valve 35A-B00-DDEJ-1TJ

Description
MAC VALVES INC Valves 35A-B00-DDEJ-1TJ
Description
MAC VALVES INC Valves 35A-B00-DDEJ-1TJ

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-B00-DDEJ-1TJ

MAC VALVES INC Valves 35A-B00-DDEJ-1TJ

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514002 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details