ASCO Pneumatic Regulator 34203017

Description
FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 13233699 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
13233699
Pneumatic Regulator 13233699
FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY

FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 13233699
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details