MAC Valves, Inc. USA Solenoid Valve 35A-ACA-DEAD-1BA

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 60414332 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
60414332
Solenoid Valve 60414332
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 60414332
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - High Pressure Gas Solenoid Valves, FP15G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
VALVES - BP90-025-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-Z 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details