MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DDAJ-1JD

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 475929 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
475929
Solenoid Valve 475929
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-AAA-DDAJ-1JD

MAC VALVES INC Valves 35A-AAA-DDAJ-1JD

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 475929
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 53794023 - Radwell International
Haskel International LLC
Specs
Valve Type Relief; Anti-Siphon
View Details
VALVES - BP-049-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details