MAC Valves, Inc. USA Solenoid Valve 35A-B00-DFFJ-1KE

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 94113826 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
94113826
Solenoid Valve 94113826
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 94113826
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details
VALVES - BP-049-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details