MAC Valves, Inc. USA Solenoid Valve 35A-B00-DAAJ-1FM

Description
MAC VALVES INC Valves 35A-B00-DAAJ-1FM
Description
MAC VALVES INC Valves 35A-B00-DAAJ-1FM

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-B00-DAAJ-1FM

MAC VALVES INC Valves 35A-B00-DAAJ-1FM

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Angle Pressure Relief Valve - RVT - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Highly Corrosive Liquids
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-15-Z 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details