Flowserve Corporation Valve Positioner 3220MD-10-D6-E-04-40-0S-00

Description
DIGITAL POSITIONER, LOGIX 3200, DOUBLE-ACTING, FOUR-WAY, 1/2 INCH NPT, -40-176 DEGREE FAHRENHEIT, HART PROTOCOL, PRO DIAGNOSTICS, EXPLOSIONPROOF CLASS I, LOW TEMPERATURE, STAINLESS STEEL SHAFT / INTERNAL, ALUMINUM / WHITE PAINT. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL POSITIONER, LOGIX 3200, DOUBLE-ACTING, FOUR-WAY, 1/2 INCH NPT, -40-176 DEGREE FAHRENHEIT, HART PROTOCOL, PRO DIAGNOSTICS, EXPLOSIONPROOF CLASS I, LOW TEMPERATURE, STAINLESS STEEL SHAFT / INTERNAL, ALUMINUM / WHITE PAINT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Positioner - 218666380 - Radwell International
Willingboro, NJ, United States
Valve Positioner
218666380
Valve Positioner 218666380
DIGITAL POSITIONER, LOGIX 3200, DOUBLE-ACTING, FOUR-WAY, 1/2 INCH NPT, -40-176 DEGREE FAHRENHEIT, HART PROTOCOL, PRO DIAGNOSTICS, EXPLOSIONPROOF CLASS I, LOW TEMPERATURE, STAINLESS STEEL SHAFT / INTERNAL, ALUMINUM / WHITE PAINT. FREE 2 YEAR RADWELL WARRANTY

DIGITAL POSITIONER, LOGIX 3200, DOUBLE-ACTING, FOUR-WAY, 1/2 INCH NPT, -40-176 DEGREE FAHRENHEIT, HART PROTOCOL, PRO DIAGNOSTICS, EXPLOSIONPROOF CLASS I, LOW TEMPERATURE, STAINLESS STEEL SHAFT / INTERNAL, ALUMINUM / WHITE PAINT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 218666380
Product Name Valve Positioner
Primary Material Aluminum; Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Closed Loop Pressure Regulator - PRS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 5.00 to 150.00 psi (3.52 to 106 m H2O)
Actuation Air-Loaded
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-10-ZP 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details