MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DDAJ-3KJ

Description
MAC VALVES INC Valves 35A-AAA-DDAJ-3KJ
Description
MAC VALVES INC Valves 35A-AAA-DDAJ-3KJ

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-AAA-DDAJ-3KJ

MAC VALVES INC Valves 35A-AAA-DDAJ-3KJ

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
VALVES - BP-100-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details