Flowserve Corporation Valve Positioner 3200MD14-D6-E-04-40-OG-RM

Description
DISCONTINUED BY MANUFACTURER, LOGIX 3200 SERIES, MD VERSION, GENERAL PURPOSE, PRO / SENSING / FULL VALVESIGHT DIANOSTICS, DD 316 SS SHAFT, 4 WAY, DOUBLE-ACTING, LOW TEMP, 1/2 INCH NPT, 150 PSI MAX, INPUT / 4-20 MA, ALUMINUM / WHITE PAINT, SS / BRASS GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LOGIX 3200 SERIES, MD VERSION, GENERAL PURPOSE, PRO / SENSING / FULL VALVESIGHT DIANOSTICS, DD 316 SS SHAFT, 4 WAY, DOUBLE-ACTING, LOW TEMP, 1/2 INCH NPT, 150 PSI MAX, INPUT / 4-20 MA, ALUMINUM / WHITE PAINT, SS / BRASS GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Positioner - 223254508 - Radwell International
Willingboro, NJ, United States
Valve Positioner
223254508
Valve Positioner 223254508
DISCONTINUED BY MANUFACTURER, LOGIX 3200 SERIES, MD VERSION, GENERAL PURPOSE, PRO / SENSING / FULL VALVESIGHT DIANOSTICS, DD 316 SS SHAFT, 4 WAY, DOUBLE-ACTING, LOW TEMP, 1/2 INCH NPT, 150 PSI MAX, INPUT / 4-20 MA, ALUMINUM / WHITE PAINT, SS / BRASS GAUGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LOGIX 3200 SERIES, MD VERSION, GENERAL PURPOSE, PRO / SENSING / FULL VALVESIGHT DIANOSTICS, DD 316 SS SHAFT, 4 WAY, DOUBLE-ACTING, LOW TEMP, 1/2 INCH NPT, 150 PSI MAX, INPUT / 4-20 MA, ALUMINUM / WHITE PAINT, SS / BRASS GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 223254508
Product Name Valve Positioner
Primary Material Aluminum; Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-025-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® SCV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details