Humphrey Products Company Control Valve 31V

Description
PNEUMATIC VALVE, TAC2 MODEL, 3 WAY, NC, 1/8 IN NPT, 0-125 PSIG RANGE, 18 CFM. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE, TAC2 MODEL, 3 WAY, NC, 1/8 IN NPT, 0-125 PSIG RANGE, 18 CFM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 446628 - Radwell International
Willingboro, NJ, United States
Control Valve
446628
Control Valve 446628
PNEUMATIC VALVE, TAC2 MODEL, 3 WAY, NC, 1/8 IN NPT, 0-125 PSIG RANGE, 18 CFM. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, TAC2 MODEL, 3 WAY, NC, 1/8 IN NPT, 0-125 PSIG RANGE, 18 CFM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
HUMPHREY Valves 31V

HUMPHREY Valves 31V

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 446628
Product Name Control Valve Control Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Thermal Relief Valve - ECONO/HAT-RA - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Glycol; Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details