Danfoss Inc. Solenoid Valve 321473

Description
DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 24053477 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
24053477
Solenoid Valve 24053477
DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24053477
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Pneumatic Function Fittings - 1214371 - RS Components, Ltd.
Specs
Valve Type Check; Non-return check valve
Primary Material Zinc
Media Air
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details