MAC Valves, Inc. USA Solenoid Valve 35A-B00-DAAA-1BA

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 4637594 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
4637594
Solenoid Valve 4637594
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-B00-DAAA-1BA

MAC VALVES INC Valves 35A-B00-DAAA-1BA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 4637594
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121610030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details