MAC Valves, Inc. USA Solenoid Valve 35A-0AE

Description
MANIFOLD, FOR SOLENOID VALVE, 1/8 INCH, NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
MANIFOLD, FOR SOLENOID VALVE, 1/8 INCH, NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 141429407 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
141429407
Solenoid Valve 141429407
MANIFOLD, FOR SOLENOID VALVE, 1/8 INCH, NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD, FOR SOLENOID VALVE, 1/8 INCH, NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 141429407
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PP-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1211040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details