Waukesha Cherry-Burrell, An SPX Brand Control Valve 312-404X

Description
CHECK VALVE, 45HMP, 2.5IN, 316L. FREE 2 YEAR RADWELL WARRANTY
Description
CHECK VALVE, 45HMP, 2.5IN, 316L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 94749584 - Radwell International
Willingboro, NJ, United States
Control Valve
94749584
Control Valve 94749584
CHECK VALVE, 45HMP, 2.5IN, 316L. FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE, 45HMP, 2.5IN, 316L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 94749584
Product Name Control Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pneumatic Solenoid Valves - 1228227 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details