Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
RADWELL INTERNATIONAL
33683795 -- CONTROL VALVE
Radwell International
Control Valve
33683795
Description
CHECK VALVE BODY 55K. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CHECK VALVE BODY 55K. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Control Valve
33683795
Control Valve
33683795
CHECK VALVE BODY 55K. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE BODY 55K. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Number
33683795
Product Name
Control Valve
Valve Type
Check
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
VALVES
BP-100-PVDF-T-SW-M
Specs
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
1.00 inch (25.40 mm)
View Details
Exsenco, LLC
Direct Acting High-Speed Servo Valve
SANTEST DA03S-8
Specs
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
TE Connectivity
Solenoid Valves
5000010109-SE
Specs
Valve Type
Solenoid
View Details
Plast-O-Matic Valves, Inc.
Ball Valve
BT645-050VS-PV
Specs
Valve Type
Ball
View Details