MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DFFA-1BA

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 17820501 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
17820501
Solenoid Valve 17820501
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-AAA-DFFA-1BA

MAC VALVES INC Valves 35A-AAA-DFFA-1BA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 17820501
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Solenoid Valve - 51768288 - Radwell International
Specs
Valve Type Block Bleed
View Details